4.7µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 8.8Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 8.8Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 8.8Ohm @ 100kHz
CAP, 4.7UF, 16V, TANT, CASE P ROHS COMPLIANT: YES
CAP TANT 4.7UF 20% 16V 0805
CAP TANT 4.7UF 20% 16V 0805
CAP TANT 4.7UF 20% 16V 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2499-2-ND | 718-2499-6-ND | 90AJ6811 | TMCP1C475MTRF | TMCP1C475MTRF | TMCP1C475MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 4.7Uf, 16V, Tant, Case P Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |