Vishay Precision Group Surface Mount Tantalum Capacitor, Tmcp Series, 3.3 F, 10%, 16 V, 0805 [2012 Metric], P Rohs Compliant Vishay TMCP1C335KTRF

Description
Surface Mount Tantalum Capacitor, TMCP Series, 3.3 F, 10%, 16 V, 0805 [2012 Metric], P RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TMCP Series, 3.3 F, 10%, 16 V, 0805 [2012 Metric], P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tmcp Series, 3.3 F, 10%, 16 V, 0805 [2012 Metric], P Rohs Compliant Vishay - 56Y0129 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcp Series, 3.3 F, 10%, 16 V, 0805 [2012 Metric], P Rohs Compliant Vishay
56Y0129
Surface Mount Tantalum Capacitor, Tmcp Series, 3.3 F, 10%, 16 V, 0805 [2012 Metric], P Rohs Compliant Vishay 56Y0129
Surface Mount Tantalum Capacitor, TMCP Series, 3.3 F, 10%, 16 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCP Series, 3.3 F, 10%, 16 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56Y0129
Product Name Surface Mount Tantalum Capacitor, Tmcp Series, 3.3 F, 10%, 16 V, 0805 [2012 Metric], P Rohs Compliant Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details