Vishay Precision Group Tantalum Capacitors TMCP1A475KTRF

Description
TMCP1A475KTRF
Request a Quote Datasheet
Description
TMCP1A475KTRF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TMCP1A475KTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCP1A475KTRFTR-ND
Tantalum Capacitors 718-TMCP1A475KTRFTR-ND
TMCP1A475KTRF

TMCP1A475KTRF

Buy Now Datasheet
Tantalum Capacitors - 718-TMCP1A475KTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCP1A475KTRFDKR-ND
Tantalum Capacitors 718-TMCP1A475KTRFDKR-ND
TMCP1A475KTRF

TMCP1A475KTRF

Buy Now Datasheet
Tantalum Capacitors - 718-TMCP1A475KTRFCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCP1A475KTRFCT-ND
Tantalum Capacitors 718-TMCP1A475KTRFCT-ND
TMCP1A475KTRF

TMCP1A475KTRF

Buy Now Datasheet
Tantalum Capacitors - 1882231P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882231P
Tantalum Capacitors 1882231P
Tantalum Molded 4.7uF 10V SMD 0805

Tantalum Molded 4.7uF 10V SMD 0805

Supplier's Site
Tantalum Capacitors - 1882231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882231
Tantalum Capacitors 1882231
Tantalum Molded 4.7uF 10V SMD 0805

Tantalum Molded 4.7uF 10V SMD 0805

Supplier's Site
Tantalum Capacitors - 1882022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882022
Tantalum Capacitors 1882022
Tantalum Molded 4.7uF 10V SMD 0805

Tantalum Molded 4.7uF 10V SMD 0805

Supplier's Site
Capacitors - Tantalum Capacitors - TMCP1A475KTRF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TMCP1A475KTRF
Capacitors - Tantalum Capacitors TMCP1A475KTRF
TMCP1A475KTRF

TMCP1A475KTRF

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcp Series, 4.7 F, 10%, 10 V, 0805 [2012 Metric], P Rohs Compliant Vishay - 56Y0126 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcp Series, 4.7 F, 10%, 10 V, 0805 [2012 Metric], P Rohs Compliant Vishay
56Y0126
Surface Mount Tantalum Capacitor, Tmcp Series, 4.7 F, 10%, 10 V, 0805 [2012 Metric], P Rohs Compliant Vishay 56Y0126
Surface Mount Tantalum Capacitor, TMCP Series, 4.7 F, 10%, 10 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCP Series, 4.7 F, 10%, 10 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TMCP1A475KTRFTR-ND 718-TMCP1A475KTRFDKR-ND 1882231P 1882231 TMCP1A475KTRF 56Y0126
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcp Series, 4.7 F, 10%, 10 V, 0805 [2012 Metric], P Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers