Vishay Intertechnology, Inc. Tantalum Capacitors TMCP0J685MTRF

Description
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm @ 100kHz
Request a Quote
Description
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm @ 100kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMCP0J685MTRF is a solid tantalum surface mount chip capacitor with a capacitance of 6.8 OºF and a voltage rating of 6.3 V. It features a molded case in an 0805 size, making it suitable for high-density packaging applications. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above +85 °C. It has a capacitance tolerance of ±20% and is qualified to EIA-717 standards. The terminations are 100% matte tin, and the component is compatible with high-volume automatic pick and place equipment. This capacitor is classified as moisture sensitivity level 1, indicating it is suitable for standard handling and assembly processes. Applications include industrial, audio and visual equipment, and general-purpose use.

Datasheet Summary
Powered by GS/AI

The TMCP0J685MTRF is a solid tantalum surface mount chip capacitor with a capacitance of 6.8 OºF and a voltage rating of 6.3 V. It features a molded case in an 0805 size, making it suitable for high-density packaging applications. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above +85 °C. It has a capacitance tolerance of ±20% and is qualified to EIA-717 standards. The terminations are 100% matte tin, and the component is compatible with high-volume automatic pick and place equipment. This capacitor is classified as moisture sensitivity level 1, indicating it is suitable for standard handling and assembly processes. Applications include industrial, audio and visual equipment, and general-purpose use.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2489-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2489-1-ND
Tantalum Capacitors 718-2489-1-ND
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2489-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2489-2-ND
Tantalum Capacitors 718-2489-2-ND
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2489-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2489-6-ND
Tantalum Capacitors 718-2489-6-ND
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCP0J685MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCP0J685MTRF
Tantalum Capacitors TMCP0J685MTRF
CAP TANT 6.8UF 20% 6.3V 0805

CAP TANT 6.8UF 20% 6.3V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2489-1-ND 718-2489-6-ND TMCP0J685MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers