Vishay Intertechnology, Inc. Tantalum Capacitors - TMCME1E226MTRF TMCME1E226MTRF

Description
Manufacturer: Vishay Win Source Part Number: 900356-TMCME1E226MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) 900mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2476-2, 718-2476-1, 718-2476-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 900356-TMCME1E226MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) 900mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2476-2, 718-2476-1, 718-2476-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCME1E226MTRF - 900356-TMCME1E226MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCME1E226MTRF
900356-TMCME1E226MTRF
Tantalum Capacitors - TMCME1E226MTRF 900356-TMCME1E226MTRF
Manufacturer: Vishay Win Source Part Number: 900356-TMCME1E226MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) 900mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2476-2, 718-2476-1, 718-2476-6

Manufacturer: Vishay
Win Source Part Number: 900356-TMCME1E226MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) 900mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2476-2, 718-2476-1, 718-2476-6

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
59-TMCME1E226MTRF
22UF 25V Capacitor 59-TMCME1E226MTRF
CAP TANT 22UF 20% 25V 2917 Product overview: TMCME1E226MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCME1E226MTRF can be used for catalog matching and distributor lookup.

CAP TANT 22UF 20% 25V 2917 Product overview: TMCME1E226MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCME1E226MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2476-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2476-6-ND
Tantalum Capacitors 718-2476-6-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2476-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2476-2-ND
Tantalum Capacitors 718-2476-2-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2476-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2476-1-ND
Tantalum Capacitors 718-2476-1-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCME1E226MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCME1E226MTRF
Capacitors - Tantalum Capacitors TMCME1E226MTRF
CAP TANT 22UF 20% 25V 2917

CAP TANT 22UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - TMCME1E226MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCME1E226MTRF
Tantalum Capacitors TMCME1E226MTRF
CAP TANT 22UF 20% 25V 2917

CAP TANT 22UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 900356-TMCME1E226MTRF 59-TMCME1E226MTRF 718-2476-6-ND 718-2476-2-ND TMCME1E226MTRF TMCME1E226MTRF
Product Name Tantalum Capacitors - TMCME1E226MTRF 22UF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers