330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 300mOhm @ 100kHz
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 300mOhm @ 100kHz
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 300mOhm @ 100kHz
CAP TANT 330UF 20% 10V 2917
CAP TANT 330UF 20% 10V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2472-2-ND | 718-2472-6-ND | TMCME1A337MTRF | TMCME1A337MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |