Manufacturer: Vishay
Win Source Part Number: 937018-TMCMC1V106MTR
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors Nonstandard 1.7Ohm @ 100kHz
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2467-2, 718-2467-1, 718-2467-6
Cap Tant Solid 10uF 35V C CASE 20% (5.8 X 3.2 X 2.5mm) Inward L SMD 5832-27 1.7 Ohm 125°C T/R Product overview: TMCMC1V106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1V106MTRF can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 35V Nonstandard 1.7Ohm @ 100kHz
10µF Molded Tantalum Capacitors 35V Nonstandard 1.7Ohm @ 100kHz
10µF Molded Tantalum Capacitors 35V Nonstandard 1.7Ohm @ 100kHz
CAP TANT 10UF 20% 35V SMD
CAP TANT 10UF 20% 35V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 937018-TMCMC1V106MTRF | 59-TMCMC1V106MTRF | 718-2467-6-ND | 718-2467-1-ND | TMCMC1V106MTRF | TMCMC1V106MTRF |
| Product Name | Tantalum Capacitors - TMCMC1V106MTRF | SMD 10uF 35V 1.7 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Nonstandard | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes |