Vishay Intertechnology, Inc. SMD 22uF 25V 1.1 Ohm Capacitor TMCMC1E226MTRF

Description
Cap Tant Solid 22uF 25V C CASE 20% (5.8 X 3.2 X 2.5mm) Inward L SMD 5832-27 1.1 Ohm 125°C T/R Product overview: TMCMC1E226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1E226MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 25V C CASE 20% (5.8 X 3.2 X 2.5mm) Inward L SMD 5832-27 1.1 Ohm 125°C T/R Product overview: TMCMC1E226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1E226MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 25V 1.1 Ohm Capacitor
59-TMCMC1E226MTRF
SMD 22uF 25V 1.1 Ohm Capacitor 59-TMCMC1E226MTRF
Cap Tant Solid 22uF 25V C CASE 20% (5.8 X 3.2 X 2.5mm) Inward L SMD 5832-27 1.1 Ohm 125°C T/R Product overview: TMCMC1E226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1E226MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 25V C CASE 20% (5.8 X 3.2 X 2.5mm) Inward L SMD 5832-27 1.1 Ohm 125°C T/R Product overview: TMCMC1E226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1E226MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1178533-TMCMC1E226MTRF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1178533-TMCMC1E226MTRF
Capacitors - Tantalum Capacitors 1178533-TMCMC1E226MTRF
Win Source Part Number: 1178533-TMCMC1E226MT RF Category: Capacitors>Tantalum Capacitors Series: TMCM Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 1.1Ohm @ 100kHz Manufacturer Size Code: C Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2466-2,718-2466- 1,718-2466-6

Win Source Part Number: 1178533-TMCMC1E226MTRF
Category: Capacitors>Tantalum Capacitors
Series: TMCM
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 1.1Ohm @ 100kHz
Manufacturer Size Code: C
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2466-2,718-2466-1,718-2466-6

Buy Now Datasheet
Tantalum Capacitors - 718-2466-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2466-1-ND
Tantalum Capacitors 718-2466-1-ND
22µF Molded Tantalum Capacitors 25V Nonstandard 1.1Ohm @ 100kHz

22µF Molded Tantalum Capacitors 25V Nonstandard 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2466-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2466-6-ND
Tantalum Capacitors 718-2466-6-ND
22µF Molded Tantalum Capacitors 25V Nonstandard 1.1Ohm @ 100kHz

22µF Molded Tantalum Capacitors 25V Nonstandard 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2466-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2466-2-ND
Tantalum Capacitors 718-2466-2-ND
22µF Molded Tantalum Capacitors 25V Nonstandard 1.1Ohm @ 100kHz

22µF Molded Tantalum Capacitors 25V Nonstandard 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMC1E226MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMC1E226MTRF
Tantalum Capacitors TMCMC1E226MTRF
CAP TANT 22UF 20% 25V SMD

CAP TANT 22UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMC1E226MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMC1E226MTRF
Capacitors - Tantalum Capacitors TMCMC1E226MTRF
CAP TANT 22UF 20% 25V SMD

CAP TANT 22UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCMC1E226MTRF 1178533-TMCMC1E226MTRF 718-2466-1-ND 718-2466-6-ND TMCMC1E226MTRF TMCMC1E226MTRF
Product Name SMD 22uF 25V 1.1 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E7 microF 22 microF 22 microF 22 microF 22 microF 22 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH035MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers