Vishay Intertechnology, Inc. Tantalum Capacitors TMCMC1E106MTRF

Description
10µF Molded Tantalum Capacitors 25V Nonstandard 1.7Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V Nonstandard 1.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2464-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2464-2-ND
Tantalum Capacitors 718-2464-2-ND
10µF Molded Tantalum Capacitors 25V Nonstandard 1.7Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V Nonstandard 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2464-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2464-1-ND
Tantalum Capacitors 718-2464-1-ND
10µF Molded Tantalum Capacitors 25V Nonstandard 1.7Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V Nonstandard 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2464-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2464-6-ND
Tantalum Capacitors 718-2464-6-ND
10µF Molded Tantalum Capacitors 25V Nonstandard 1.7Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V Nonstandard 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMC1E106MTRF - 810355-TMCMC1E106MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMC1E106MTRF
810355-TMCMC1E106MTRF
Tantalum Capacitors - TMCMC1E106MTRF 810355-TMCMC1E106MTRF
Manufacturer: Vishay Sprague Win Source Part Number: 810355-TMCMC1E106MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 25V ESR (Equivalent Series Resistance): 1.7Ohm at 100kHz Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.106" (2.70mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 810355-TMCMC1E106MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 25V
ESR (Equivalent Series Resistance): 1.7Ohm at 100kHz
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.106" (2.70mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 10uF 25V 1.7 Ohm Capacitor
59-TMCMC1E106MTRF
SMD 10uF 25V 1.7 Ohm Capacitor 59-TMCMC1E106MTRF
Cap Tant Solid 10uF 25V C CASE 20% (5.8 X 3.2 X 2.5mm) Inward L SMD 5832-27 1.7 Ohm 125°C T/R Product overview: TMCMC1E106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1E106MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V C CASE 20% (5.8 X 3.2 X 2.5mm) Inward L SMD 5832-27 1.7 Ohm 125°C T/R Product overview: TMCMC1E106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1E106MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMC1E106MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMC1E106MTRF
Capacitors - Tantalum Capacitors TMCMC1E106MTRF
CAP TANT 10UF 20% 25V SMD

CAP TANT 10UF 20% 25V SMD

Supplier's Site
Tantalum Capacitors - TMCMC1E106MTRF - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TMCMC1E106MTRF
Tantalum Capacitors TMCMC1E106MTRF
CAP TANT 10UF 20% 25V SMD

CAP TANT 10UF 20% 25V SMD

Supplier's Site Datasheet
Tantalum Capacitors - TMCMC1E106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMC1E106MTRF
Tantalum Capacitors TMCMC1E106MTRF
CAP TANT 10UF 20% 25V SMD

CAP TANT 10UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2464-2-ND 718-2464-6-ND 810355-TMCMC1E106MTRF 59-TMCMC1E106MTRF TMCMC1E106MTRF TMCMC1E106MTRF TMCMC1E106MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCMC1E106MTRF SMD 10uF 25V 1.7 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 1.00E7 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TIM226K010P0Y-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details