Manufacturer: Vishay
Win Source Part Number: 900355-TMCMC1C336MTR
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 33 µF Molded Tantalum Capacitors 16 V Nonstandard 1.1Ohm @ 100kHz
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2458-1, 718-2458-2, 718-2458-6
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMC1C336MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1C336MTRF can be used for catalog matching and distributor lookup.
33µF Molded Tantalum Capacitors 16V Nonstandard 1.1Ohm @ 100kHz
33µF Molded Tantalum Capacitors 16V Nonstandard 1.1Ohm @ 100kHz
33µF Molded Tantalum Capacitors 16V Nonstandard 1.1Ohm @ 100kHz
Tantalum Capacitors - Solid SMD 33uF 16V 20% C case
CAP TANT 33UF 20% 16V SMD
CAP TANT 33UF 20% 16V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 900355-TMCMC1C336MTRF | 59-TMCMC1C336MTRF | 718-TMCMC1C336MTRFCT-ND | 718-TMCMC1C336MTRFDKR-ND | 874-TMCMC1C336MTRF | TMCMC1C336MTRF | TMCMC1C336MTRF |
| Product Name | Tantalum Capacitors - TMCMC1C336MTRF | SMD Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - Solid SMD 33uF 16V 20% C case | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Nonstandard | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes |