330µF Molded Tantalum Capacitors 6.3V Nonstandard 1.1Ohm @ 100kHz
330µF Molded Tantalum Capacitors 6.3V Nonstandard 1.1Ohm @ 100kHz
330µF Molded Tantalum Capacitors 6.3V Nonstandard 1.1Ohm @ 100kHz
CAP TANT 330UF 20% 6.3V SMD
CAP TANT 330UF 20% 6.3V SMD
Surface Mount Tantalum Capacitor, TMCM Series, 330 F, 20%, 6.3 V, 2212 [5832 Metric], C RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2451-1-ND | 718-2451-6-ND | TMCMC0J337MTRF | TMCMC0J337MTRF | 56Y0112 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 6.3 V, 2212 [5832 Metric], C Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |