Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMC0J227MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC0J227MTRF can be used for catalog matching and distributor lookup.
220µF Molded Tantalum Capacitors 6.3V Nonstandard 1.1Ohm @ 100kHz
CAP TANT 220UF 20% 6.3V SMD
CAP TANT 220UF 20% 6.3V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TMCMC0J227MTRF | 718-2450-2-ND | TMCMC0J227MTRF | TMCMC0J227MTRF |
| Product Name | SMD Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.20E8 microF | 220 microF | 220 microF | 220 microF |