Vishay Intertechnology, Inc. Tantalum Capacitors TMCMC0G227MTRF

Description
220µF Molded Tantalum Capacitors 4V Nonstandard 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V Nonstandard 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2447-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2447-2-ND
Tantalum Capacitors 718-2447-2-ND
220µF Molded Tantalum Capacitors 4V Nonstandard 1.1Ohm @ 100kHz

220µF Molded Tantalum Capacitors 4V Nonstandard 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMC0G227MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMC0G227MTRF
Tantalum Capacitors TMCMC0G227MTRF
CAP TANT 220UF 20% 4V SMD

CAP TANT 220UF 20% 4V SMD

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMC0G227MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMC0G227MTRF
Capacitors - Tantalum Capacitors TMCMC0G227MTRF
CAP TANT 220UF 20% 4V SMD

CAP TANT 220UF 20% 4V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2447-2-ND TMCMC0G227MTRF TMCMC0G227MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details