Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMB1V225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1V225MTRF can be used for catalog matching and distributor lookup.
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5.5Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5.5Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5.5Ohm @ 100kHz
Manufacturer: Vishay
Win Source Part Number: 937014-TMCMB1V225MTR
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 35 V 1411 (3528 Metric) 5.5Ohm @ 100kHz
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2444-2, 718-2444-1, 718-2444-6
CAP TANT 2.2UF 20% 35V 1411
CAP TANT 2.2UF 20% 35V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TMCMB1V225MTRF | 718-TMCMB1V225MTRFTR-ND | 718-TMCMB1V225MTRFDKR-ND | 937014-TMCMB1V225MTRF | TMCMB1V225MTRF | TMCMB1V225MTRF |
| Product Name | SMD Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - TMCMB1V225MTRF | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.20E6 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |