Vishay Intertechnology, Inc. SMD Capacitor TMCMB1E475MTRF

Description
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMB1E475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1E475MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMB1E475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1E475MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Capacitor
59-TMCMB1E475MTRF
SMD Capacitor 59-TMCMB1E475MTRF
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMB1E475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1E475MTRF can be used for catalog matching and distributor lookup.

Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMB1E475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1E475MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2442-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2442-2-ND
Tantalum Capacitors 718-2442-2-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2442-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2442-6-ND
Tantalum Capacitors 718-2442-6-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2442-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2442-1-ND
Tantalum Capacitors 718-2442-1-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMB1E475MTRF - 802827-TMCMB1E475MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMB1E475MTRF
802827-TMCMB1E475MTRF
Tantalum Capacitors - TMCMB1E475MTRF 802827-TMCMB1E475MTRF
Manufacturer: Vishay Sprague Win Source Part Number: 802827-TMCMB1E475MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 25V ESR (Equivalent Series Resistance): 2.8Ohm at 100kHz Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 802827-TMCMB1E475MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 4.7μF
Tolerance: ±20%
Voltage - Rated: 25V
ESR (Equivalent Series Resistance): 2.8Ohm at 100kHz
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Capacitors - Tantalum Capacitors - TMCMB1E475MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMB1E475MTRF
Capacitors - Tantalum Capacitors TMCMB1E475MTRF
CAP TANT 4.7UF 20% 25V 1411

CAP TANT 4.7UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - TMCMB1E475MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMB1E475MTRF
Tantalum Capacitors TMCMB1E475MTRF
CAP TANT 4.7UF 20% 25V 1411

CAP TANT 4.7UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCMB1E475MTRF 718-2442-2-ND 718-2442-6-ND 802827-TMCMB1E475MTRF TMCMB1E475MTRF TMCMB1E475MTRF
Product Name SMD Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCMB1E475MTRF Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.70E6 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Tantalum Capacitors - 1814773 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers