Vishay Intertechnology, Inc. Tantalum Capacitors TMCMB1C475MTRF

Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2434-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2434-2-ND
Tantalum Capacitors 718-2434-2-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMB1C475MTRF - 900353-TMCMB1C475MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMB1C475MTRF
900353-TMCMB1C475MTRF
Tantalum Capacitors - TMCMB1C475MTRF 900353-TMCMB1C475MTRF
Manufacturer: Vishay Win Source Part Number: 900353-TMCMB1C475MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric) 2.8Ohm @ 100kHz Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2434-2, 718-2434-1, 718-2434-6

Manufacturer: Vishay
Win Source Part Number: 900353-TMCMB1C475MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric) 2.8Ohm @ 100kHz
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2434-2, 718-2434-1, 718-2434-6

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 16V 2.8 Ohm Capacitor
59-TMCMB1C475MTRF
SMD 4.7uF 16V 2.8 Ohm Capacitor 59-TMCMB1C475MTRF
Cap Tant Solid 4.7uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: TMCMB1C475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1C475MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: TMCMB1C475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1C475MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMB1C475MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMB1C475MTRF
Capacitors - Tantalum Capacitors TMCMB1C475MTRF
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - TMCMB1C475MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMB1C475MTRF
Tantalum Capacitors TMCMB1C475MTRF
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2434-2-ND 900353-TMCMB1C475MTRF 59-TMCMB1C475MTRF TMCMB1C475MTRF TMCMB1C475MTRF
Product Name Tantalum Capacitors Tantalum Capacitors - TMCMB1C475MTRF SMD 4.7uF 16V 2.8 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.70E6 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Tantalum Capacitors - 1814595 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details