33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.1Ohm @ 100kHz
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.1Ohm @ 100kHz
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.1Ohm @ 100kHz
CAP TANT 33UF 20% 16V 1411
CAP TANT 33UF 20% 16V 1411
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2433-1-ND | 718-2433-6-ND | TMCMB1C336MTRF | TMCMB1C336MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |