22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz
Cap Tant Solid 22uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.7 Ohm 125°C T/R Product overview: TMCMB1C226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1C226MTRF can be used for catalog matching and distributor lookup.
CAP TANT 22UF 20% 16V 1411
CAP TANT 22UF 20% 16V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2432-1-ND | 718-2432-6-ND | 59-TMCMB1C226MTRF | TMCMB1C226MTRF | TMCMB1C226MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 16V 1.7 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 2.20E7 microF | 22 microF | 22 microF |