Vishay Intertechnology, Inc. Tantalum Capacitors TMCMB1A106MTRF

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2424-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2424-6-ND
Tantalum Capacitors 718-2424-6-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2424-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2424-2-ND
Tantalum Capacitors 718-2424-2-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2424-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2424-1-ND
Tantalum Capacitors 718-2424-1-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V 1.7 Ohm Capacitor
59-TMCMB1A106MTRF
SMD 10uF 10V 1.7 Ohm Capacitor 59-TMCMB1A106MTRF
Cap Tant Solid 10uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.7 Ohm 125°C T/R Product overview: TMCMB1A106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1A106MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.7 Ohm 125°C T/R Product overview: TMCMB1A106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1A106MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMB1A106MTRF - 900348-TMCMB1A106MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMB1A106MTRF
900348-TMCMB1A106MTRF
Tantalum Capacitors - TMCMB1A106MTRF 900348-TMCMB1A106MTRF
Manufacturer: Vishay Win Source Part Number: 900348-TMCMB1A106MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 10 V 1411 (3528 Metric) 1.7Ohm @ 100kHz Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2424-1, 718-2424-2, 718-2424-6

Manufacturer: Vishay
Win Source Part Number: 900348-TMCMB1A106MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 10 V 1411 (3528 Metric) 1.7Ohm @ 100kHz
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2424-1, 718-2424-2, 718-2424-6

Buy Now Datasheet
Tantalum Capacitors - TMCMB1A106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMB1A106MTRF
Tantalum Capacitors TMCMB1A106MTRF
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMB1A106MTRF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TMCMB1A106MTRF
Capacitors - Tantalum Capacitors TMCMB1A106MTRF
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2424-6-ND 718-2424-2-ND 59-TMCMB1A106MTRF 900348-TMCMB1A106MTRF TMCMB1A106MTRF TMCMB1A106MTRF
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 10V 1.7 Ohm Capacitor Tantalum Capacitors - TMCMB1A106MTRF Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 1.00E7 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers