Vishay Intertechnology, Inc. Tantalum Capacitors TMCMB0J336MTRF

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2421-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2421-2-ND
Tantalum Capacitors 718-2421-2-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMB0J336MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMB0J336MTRF
Tantalum Capacitors TMCMB0J336MTRF
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-2421-2-ND TMCMB0J336MTRF
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details