Vishay Intertechnology, Inc. Tantalum Capacitors - TMCMA1V474MTRF TMCMA1V474MTRF

Description
Manufacturer: Vishay Win Source Part Number: 937011-TMCMA1V474MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 16.5Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2410-1, 718-2410-2, 718-2410-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937011-TMCMA1V474MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 16.5Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2410-1, 718-2410-2, 718-2410-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCMA1V474MTRF - 937011-TMCMA1V474MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA1V474MTRF
937011-TMCMA1V474MTRF
Tantalum Capacitors - TMCMA1V474MTRF 937011-TMCMA1V474MTRF
Manufacturer: Vishay Win Source Part Number: 937011-TMCMA1V474MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 16.5Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2410-1, 718-2410-2, 718-2410-6

Manufacturer: Vishay
Win Source Part Number: 937011-TMCMA1V474MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 16.5Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2410-1, 718-2410-2, 718-2410-6

Buy Now Datasheet
Tantalum Capacitors - 718-2410-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2410-1-ND
Tantalum Capacitors 718-2410-1-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 16.5Ohm @ 100kHz

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 16.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2410-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2410-2-ND
Tantalum Capacitors 718-2410-2-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 16.5Ohm @ 100kHz

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 16.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2410-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2410-6-ND
Tantalum Capacitors 718-2410-6-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 16.5Ohm @ 100kHz

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 16.5Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 35V 16.5 Ohm Capacitor
59-TMCMA1V474MTRF
SMD 0.47uF 35V 16.5 Ohm Capacitor 59-TMCMA1V474MTRF
Cap Tant Solid 0.47uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 16.5 Ohm 125°C T/R Product overview: TMCMA1V474MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 16.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 16.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1V474MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 16.5 Ohm 125°C T/R Product overview: TMCMA1V474MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 16.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 16.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1V474MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA1V474MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA1V474MTRF
Capacitors - Tantalum Capacitors TMCMA1V474MTRF
CAP TANT 0.47UF 20% 35V 1206

CAP TANT 0.47UF 20% 35V 1206

Supplier's Site
Tantalum Capacitors - TMCMA1V474MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1V474MTRF
Tantalum Capacitors TMCMA1V474MTRF
CAP TANT 0.47UF 20% 35V 1206

CAP TANT 0.47UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 937011-TMCMA1V474MTRF 718-2410-1-ND 718-2410-6-ND 59-TMCMA1V474MTRF TMCMA1V474MTRF TMCMA1V474MTRF
Product Name Tantalum Capacitors - TMCMA1V474MTRF Tantalum Capacitors Tantalum Capacitors SMD 0.47uF 35V 16.5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details