Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA1V225MTRF

Description
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2409-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2409-1-ND
Tantalum Capacitors 718-2409-1-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2409-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2409-6-ND
Tantalum Capacitors 718-2409-6-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2409-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2409-2-ND
Tantalum Capacitors 718-2409-2-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 35V 4.4 Ohm Capacitor
59-TMCMA1V225MTRF
SMD 2.2uF 35V 4.4 Ohm Capacitor 59-TMCMA1V225MTRF
Cap Tant Solid 2.2uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.4 Ohm 125°C T/R Product overview: TMCMA1V225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 4.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 4.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1V225MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.4 Ohm 125°C T/R Product overview: TMCMA1V225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 4.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 4.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1V225MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMA1V225MTRF - 900345-TMCMA1V225MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA1V225MTRF
900345-TMCMA1V225MTRF
Tantalum Capacitors - TMCMA1V225MTRF 900345-TMCMA1V225MTRF
Manufacturer: Vishay Win Source Part Number: 900345-TMCMA1V225MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 4.4Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2409-6, 718-2409-1, 718-2409-2

Manufacturer: Vishay
Win Source Part Number: 900345-TMCMA1V225MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 4.4Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2409-6, 718-2409-1, 718-2409-2

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tmcm Series, 2.2 F, 20%, 35 V, 1206 [3216 Metric], A Rohs Compliant Vishay - 56Y0104 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 2.2 F, 20%, 35 V, 1206 [3216 Metric], A Rohs Compliant Vishay
56Y0104
Surface Mount Tantalum Capacitor, Tmcm Series, 2.2 F, 20%, 35 V, 1206 [3216 Metric], A Rohs Compliant Vishay 56Y0104
Surface Mount Tantalum Capacitor, TMCM Series, 2.2 F, 20%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCM Series, 2.2 F, 20%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TMCMA1V225MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1V225MTRF
Tantalum Capacitors TMCMA1V225MTRF
CAP TANT 2.2UF 20% 35V 1206

CAP TANT 2.2UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA1V225MTRF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TMCMA1V225MTRF
Capacitors - Tantalum Capacitors TMCMA1V225MTRF
CAP TANT 2.2UF 20% 35V 1206

CAP TANT 2.2UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2409-1-ND 718-2409-6-ND 59-TMCMA1V225MTRF 900345-TMCMA1V225MTRF 56Y0104 TMCMA1V225MTRF TMCMA1V225MTRF
Product Name Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 35V 4.4 Ohm Capacitor Tantalum Capacitors - TMCMA1V225MTRF Surface Mount Tantalum Capacitor, Tmcm Series, 2.2 F, 20%, 35 V, 1206 [3216 Metric], A Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.20E6 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814609 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details