Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA1E684MTRF

Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 9.7Ohm @ 100kHz
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 9.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2407-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2407-2-ND
Tantalum Capacitors 718-2407-2-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 9.7Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 9.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMA1E684MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1E684MTRF
Tantalum Capacitors TMCMA1E684MTRF
CAP TANT 680NF 20% 25V 1206

CAP TANT 680NF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-2407-2-ND TMCMA1E684MTRF
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details