Vishay Intertechnology, Inc. 1uF 25V 6.6 Ohm Capacitor TMCMA1E105MTRF

Description
Cap Tant Solid 1uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L 3216-18 6.6 Ohm 125°C T/R Product overview: TMCMA1E105MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 25V, 6.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 25V, 6.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1E105MTRF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 1uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L 3216-18 6.6 Ohm 125°C T/R Product overview: TMCMA1E105MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 25V, 6.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 25V, 6.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1E105MTRF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMCMA1E105MTRF is a solid tantalum surface mount chip capacitor manufactured by Lingto Electronic Limited. It features a capacitance of 1 OºF with a voltage rating of 25 V DC and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is suitable for high-density packaging and is compatible with automatic pick and place equipment. It is qualified to EIA-717 standards and has a moisture sensitivity level (MSL) of 1. The device is halogen-free upon special order and has 100% matte tin terminations. Applications include industrial, audio-visual equipment, and general-purpose use.

Datasheet Summary
Powered by GS/AI

The TMCMA1E105MTRF is a solid tantalum surface mount chip capacitor manufactured by Lingto Electronic Limited. It features a capacitance of 1 OºF with a voltage rating of 25 V DC and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is suitable for high-density packaging and is compatible with automatic pick and place equipment. It is qualified to EIA-717 standards and has a moisture sensitivity level (MSL) of 1. The device is halogen-free upon special order and has 100% matte tin terminations. Applications include industrial, audio-visual equipment, and general-purpose use.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 25V 6.6 Ohm Capacitor
59-TMCMA1E105MTRF
1uF 25V 6.6 Ohm Capacitor 59-TMCMA1E105MTRF
Cap Tant Solid 1uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L 3216-18 6.6 Ohm 125°C T/R Product overview: TMCMA1E105MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 25V, 6.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 25V, 6.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1E105MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L 3216-18 6.6 Ohm 125°C T/R Product overview: TMCMA1E105MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 25V, 6.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 25V, 6.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1E105MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMA1E105MTRF - 900343-TMCMA1E105MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA1E105MTRF
900343-TMCMA1E105MTRF
Tantalum Capacitors - TMCMA1E105MTRF 900343-TMCMA1E105MTRF
Manufacturer: Vishay Win Source Part Number: 900343-TMCMA1E105MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Molded Tantalum Capacitors 25 V 1206 (3216 Metric) 6.6Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2402-1, 718-2402-2, 718-2402-6

Manufacturer: Vishay
Win Source Part Number: 900343-TMCMA1E105MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Molded Tantalum Capacitors 25 V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2402-1, 718-2402-2, 718-2402-6

Buy Now Datasheet
Tantalum Capacitors - 718-2402-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2402-1-ND
Tantalum Capacitors 718-2402-1-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.6Ohm @ 100kHz

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2402-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2402-6-ND
Tantalum Capacitors 718-2402-6-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.6Ohm @ 100kHz

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2402-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2402-2-ND
Tantalum Capacitors 718-2402-2-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.6Ohm @ 100kHz

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.6Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCMA1E105MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA1E105MTRF
Capacitors - Tantalum Capacitors TMCMA1E105MTRF
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site
Tantalum Capacitors - TMCMA1E105MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1E105MTRF
Tantalum Capacitors TMCMA1E105MTRF
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site Datasheet
Tantalum Capacitors - Solid SMD 1uF 25V 20% A case - 874-TMCMA1E105MTRF - Utmel Electronic Limited
Hong Kong, China
Tantalum Capacitors - Solid SMD 1uF 25V 20% A case
874-TMCMA1E105MTRF
Tantalum Capacitors - Solid SMD 1uF 25V 20% A case 874-TMCMA1E105MTRF
Tantalum Capacitors - Solid SMD 1uF 25V 20% A case

Tantalum Capacitors - Solid SMD 1uF 25V 20% A case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCMA1E105MTRF 900343-TMCMA1E105MTRF 718-2402-1-ND 718-2402-6-ND TMCMA1E105MTRF TMCMA1E105MTRF 874-TMCMA1E105MTRF
Product Name 1uF 25V 6.6 Ohm Capacitor Tantalum Capacitors - TMCMA1E105MTRF Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - Solid SMD 1uF 25V 20% A case
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF 1 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVG010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details