15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz
CAP TANT 15UF 20% 16V 1206
CAP TANT 15UF 20% 16V 1206
Surface Mount Tantalum Capacitor, TMCM Series, 15 F, 20%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TMCM Series, 15 F, 20%, 16 V, 1206 [3216 Metric], A
CAP TANT 15UF 20% 16V 1206
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2391-2-ND | 718-2391-6-ND | TMCMA1C156MTRF | TMCMA1C156MTRF | 56Y0101 | 39Y1993 | TMCMA1C156MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcm Series, 15 F, 20%, 16 V, 1206 [3216 Metric], A Rohs Compliant Vishay | Surface Mount Tantalum Capacitor, Tmcm Series, 15 F, 20%, 16 V, 1206 [3216 Metric], A Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |