Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA1C106MTRF

Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2389-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2389-1-ND
Tantalum Capacitors 718-2389-1-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2389-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2389-2-ND
Tantalum Capacitors 718-2389-2-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2389-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2389-6-ND
Tantalum Capacitors 718-2389-6-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
59-TMCMA1C106MTRF
SMD Capacitor 59-TMCMA1C106MTRF
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMA1C106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1C106MTRF can be used for catalog matching and distributor lookup.

Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMA1C106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1C106MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay - 90AJ6806 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay
90AJ6806
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay 90AJ6806
CAP, 10UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TMCMA1C106MTRF - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TMCMA1C106MTRF
Tantalum Capacitors TMCMA1C106MTRF
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA1C106MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA1C106MTRF
Capacitors - Tantalum Capacitors TMCMA1C106MTRF
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - TMCMA1C106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1C106MTRF
Tantalum Capacitors TMCMA1C106MTRF
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2389-1-ND 718-2389-6-ND 59-TMCMA1C106MTRF 90AJ6806 TMCMA1C106MTRF TMCMA1C106MTRF TMCMA1C106MTRF
Product Name Tantalum Capacitors Tantalum Capacitors SMD Capacitor Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 1.00E7 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1733429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers