Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA0J336MTRF

Description
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TMCMA0J336MTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCMA0J336MTRFDKR-ND
Tantalum Capacitors 718-TMCMA0J336MTRFDKR-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-TMCMA0J336MTRFCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCMA0J336MTRFCT-ND
Tantalum Capacitors 718-TMCMA0J336MTRFCT-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-TMCMA0J336MTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCMA0J336MTRFTR-ND
Tantalum Capacitors 718-TMCMA0J336MTRFTR-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 6.3V 2 Ohm Capacitor
59-TMCMA0J336MTRF
SMD 33uF 6.3V 2 Ohm Capacitor 59-TMCMA0J336MTRF
Cap Tant Solid 33uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TMCMA0J336MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J336MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TMCMA0J336MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J336MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA0J336MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA0J336MTRF
Capacitors - Tantalum Capacitors TMCMA0J336MTRF
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - TMCMA0J336MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA0J336MTRF
Tantalum Capacitors TMCMA0J336MTRF
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site Datasheet
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay - 81AH8601 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay
81AH8601
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay 81AH8601
CAP, 33UF, 6.3V, TANT, CASE A; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:197mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 6.3V, TANT, CASE A; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:197mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay - 39Y1977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay
39Y1977
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay 39Y1977
CAP, 33UF, 6.3V, TANT, CASE A; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:197mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 6.3V, TANT, CASE A; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:197mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TMCMA0J336MTRFDKR-ND 718-TMCMA0J336MTRFCT-ND 59-TMCMA0J336MTRF TMCMA0J336MTRF TMCMA0J336MTRF 81AH8601
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 6.3V 2 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 3.30E7 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-108SML6R3MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
2 suppliers
Tantalum Capacitors - 1814773 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details