Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA0G227MTRF

Description
220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2369-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2369-2-ND
Tantalum Capacitors 718-2369-2-ND
220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz

220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2369-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2369-1-ND
Tantalum Capacitors 718-2369-1-ND
220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz

220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2369-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2369-6-ND
Tantalum Capacitors 718-2369-6-ND
220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz

220µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 4V 1.8 Ohm Capacitor
59-TMCMA0G227MTRF
SMD 220uF 4V 1.8 Ohm Capacitor 59-TMCMA0G227MTRF
Cap Tant Solid 220uF 4V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.8 Ohm 125°C T/R Product overview: TMCMA0G227MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0G227MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 4V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.8 Ohm 125°C T/R Product overview: TMCMA0G227MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0G227MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 963917-TMCMA0G227MTRF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
963917-TMCMA0G227MTRF
Capacitors - Tantalum Capacitors 963917-TMCMA0G227MTRF
Win Source Part Number: 963917-TMCMA0G227MTR F Category: Capacitors>Tantalum Capacitors Series: TMCM Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): TMCMA0E227MTRF; TMCMB0J227MTRF; TAJC227M004RNJ; TAJC227K004RNJ; TAJC227K006RNJTMCMA0 G227MTRF ; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2369-1,718-2369- 6,718-2369-2

Win Source Part Number: 963917-TMCMA0G227MTRF
Category: Capacitors>Tantalum Capacitors
Series: TMCM
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): TMCMA0E227MTRF; TMCMB0J227MTRF; TAJC227M004RNJ; TAJC227K004RNJ; TAJC227K006RNJTMCMA0G227MTRF ;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2369-1,718-2369-6,718-2369-2

Buy Now Datasheet
Tantalum Capacitors - TMCMA0G227MTRF - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TMCMA0G227MTRF
Tantalum Capacitors TMCMA0G227MTRF
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA0G227MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA0G227MTRF
Capacitors - Tantalum Capacitors TMCMA0G227MTRF
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site
Tantalum Capacitors - TMCMA0G227MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA0G227MTRF
Tantalum Capacitors TMCMA0G227MTRF
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 4 V, 1206 [3216 Metric], A Rohs Compliant Vishay - 56Y0096 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 4 V, 1206 [3216 Metric], A Rohs Compliant Vishay
56Y0096
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 4 V, 1206 [3216 Metric], A Rohs Compliant Vishay 56Y0096
Surface Mount Tantalum Capacitor, TMCM Series, 220 F, 20%, 4 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCM Series, 220 F, 20%, 4 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2369-2-ND 718-2369-6-ND 59-TMCMA0G227MTRF 963917-TMCMA0G227MTRF TMCMA0G227MTRF TMCMA0G227MTRF TMCMA0G227MTRF 56Y0096
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 4V 1.8 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 4 V, 1206 [3216 Metric], A Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 2.20E8 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details