Vishay Intertechnology, Inc. Tantalum Capacitors TMCJ1C225MTRF

Description
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2363-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2363-2-ND
Tantalum Capacitors 718-2363-2-ND
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2363-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2363-6-ND
Tantalum Capacitors 718-2363-6-ND
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2363-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2363-1-ND
Tantalum Capacitors 718-2363-1-ND
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tmcj Series, 2.2 F, 20%, 16 V, 0603 [1608 Metric], J Rohs Compliant Vishay - 56Y0093 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcj Series, 2.2 F, 20%, 16 V, 0603 [1608 Metric], J Rohs Compliant Vishay
56Y0093
Surface Mount Tantalum Capacitor, Tmcj Series, 2.2 F, 20%, 16 V, 0603 [1608 Metric], J Rohs Compliant Vishay 56Y0093
Surface Mount Tantalum Capacitor, TMCJ Series, 2.2 F, 20%, 16 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCJ Series, 2.2 F, 20%, 16 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCJ1C225MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCJ1C225MTRF
Capacitors - Tantalum Capacitors TMCJ1C225MTRF
CAP TANT 2.2UF 20% 16V 0603

CAP TANT 2.2UF 20% 16V 0603

Supplier's Site
Tantalum Capacitors - TMCJ1C225MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCJ1C225MTRF
Tantalum Capacitors TMCJ1C225MTRF
CAP TANT 2.2UF 20% 16V 0603

CAP TANT 2.2UF 20% 16V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2363-2-ND 718-2363-6-ND 56Y0093 TMCJ1C225MTRF TMCJ1C225MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcj Series, 2.2 F, 20%, 16 V, 0603 [1608 Metric], J Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers