Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Sprague
Category: Capacitors Tantalum Capacitors
Series: TMCJ
Product Status: Active
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Type: Molded
ESR (Equivalent Series Resistance): 10Ohm @ 100kHz
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm @ 100kHz
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm @ 100kHz
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm @ 100kHz
Cap Tant Solid 1uF 16V J CASE 20% (1.6 X 0.8 X 0.8mm) Inward L SMD 1608-09 10 Ohm 125°C T/R Product overview: TMCJ1C105MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCJ1C105MTRF can be used for catalog matching and distributor lookup.
Surface Mount Tantalum Capacitor, TMCJ Series, 1 F, 20%, 16 V, 0603 [1608 Metric], J RoHS Compliant: Yes
CAP, 1UF, 16V, TANT, CASE J ROHS COMPLIANT: YES
CAP TANT 1UF 20% 16V 0603
CAP TANT 1UF 20% 16V 0603
CAP TANT 1UF 20% 16V 0603
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2362-2-ND | 718-2362-6-ND | 59-TMCJ1C105MTRF | 56Y0091 | TMCJ1C105MTRF | TMCJ1C105MTRF | TMCJ1C105MTRF | |
| Product Name | Capacitors Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 1uF 16V 10 Ohm Capacitor | Surface Mount Tantalum Capacitor, Tmcj Series, 1 F, 20%, 16 V, 0603 [1608 Metric], J Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1.00E6 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | ||||
| WVAC | 16 volts | 16 volts |