Vishay TMCJ1A225MTRF Tantalum Capacitor
Vishay TMCJ1A225MTRF Tantalum Capacitor
Vishay TMCJ1A225MTRF Tantalum Capacitor
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz
CAP TANT 2.2UF 20% 10V 0603
Surface Mount Tantalum Capacitor, TMCJ Series, 2.2 F, 20%, 10 V, 0603 [1608 Metric], J RoHS Compliant: Yes
CAP TANT 2.2UF 20% 10V 0603
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1882003 | 1882439P | 718-2359-1-ND | 718-2359-6-ND | TMCJ1A225MTRF | 56Y0088 | TMCJ1A225MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcj Series, 2.2 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |