10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz
Tantalum Capacitor, Tantalum (dry/solid), Product overview: TMCJ0J106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCJ0J106MTRF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Sprague
Win Source Part Number: 1270712-TMCJ0J106MTR
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 10Ohm at 100kHz
Manufacturer Size Code: J
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.holystonecaps.co
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
CAP, 10UF, 6.3V, TANT, CASE J ROHS COMPLIANT: YES
Surface Mount Tantalum Capacitor, TMCJ Series, 10 F, 20%, 6.3 V, 0603 [1608 Metric], J RoHS Compliant: Yes
CAP TANT 10UF 20% 6.3V 0603
CAP TANT 10UF 20% 6.3V 0603
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2355-1-ND | 718-2355-6-ND | 59-TMCJ0J106MTRF | 1270712-TMCJ0J106MTRF | 66AH7295 | TMCJ0J106MTRF | TMCJ0J106MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor | Electronic Wholesale - TMCJ0J106MTRF | Cap, 10Uf, 6.3V, Tant, Case J Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 1.00E7 microF | 10 microF | 10 microF | 10 microF |