Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors TMCHC1C106MTRF

Description
Win Source Part Number: 1177636-TMCHC1C106MT RF Category: Capacitors>Tantalum Capacitors Series: TMCH Type: Molded Features: High Reliability Package: Tape & Reel Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 1.7Ohm @ 100kHz Manufacturer Size Code: C Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2347-1,718-2347- 6,718-2347-2
Request a Quote Datasheet
Description
Win Source Part Number: 1177636-TMCHC1C106MT RF Category: Capacitors>Tantalum Capacitors Series: TMCH Type: Molded Features: High Reliability Package: Tape & Reel Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 1.7Ohm @ 100kHz Manufacturer Size Code: C Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2347-1,718-2347- 6,718-2347-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1177636-TMCHC1C106MTRF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1177636-TMCHC1C106MTRF
Capacitors - Tantalum Capacitors 1177636-TMCHC1C106MTRF
Win Source Part Number: 1177636-TMCHC1C106MT RF Category: Capacitors>Tantalum Capacitors Series: TMCH Type: Molded Features: High Reliability Package: Tape & Reel Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 1.7Ohm @ 100kHz Manufacturer Size Code: C Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2347-1,718-2347- 6,718-2347-2

Win Source Part Number: 1177636-TMCHC1C106MTRF
Category: Capacitors>Tantalum Capacitors
Series: TMCH
Type: Molded
Features: High Reliability
Package: Tape & Reel
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 1.7Ohm @ 100kHz
Manufacturer Size Code: C
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" L x 0.126" W (5.80mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2347-1,718-2347-6,718-2347-2

Buy Now Datasheet
Tantalum Capacitors - 718-2347-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2347-2-ND
Tantalum Capacitors 718-2347-2-ND
10µF Molded Tantalum Capacitors 16V Nonstandard 1.7Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V Nonstandard 1.7Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
59-TMCHC1C106MTRF
SMD Capacitor 59-TMCHC1C106MTRF
Solid Tantalum Surface Mount Chip Capacitors Molded Case High Reliability Product overview: TMCHC1C106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCHC1C106MTRF can be used for catalog matching and distributor lookup.

Solid Tantalum Surface Mount Chip Capacitors Molded Case High Reliability Product overview: TMCHC1C106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCHC1C106MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCHC1C106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCHC1C106MTRF
Tantalum Capacitors TMCHC1C106MTRF
CAP TANT 10UF 20% 16V SMD

CAP TANT 10UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1177636-TMCHC1C106MTRF 718-2347-2-ND 59-TMCHC1C106MTRF TMCHC1C106MTRF
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors SMD Capacitor Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 1.00E7 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details