CAP TANT 10UF 20% 16V 1411 Product overview: TMCHB1C106MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCHB1C106MTRF can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz
Win Source Part Number: 1134271-TMCHB1C106MT
Category: Capacitors>Tantalum Capacitors
Series: TMCH
Type: Molded
Features: High Reliability
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 1.7Ohm @ 100kHz
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2344-1,718-2344-
CAP TANT 10UF 20% 16V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TMCHB1C106MTRF | 718-2344-1-ND | 718-2344-6-ND | 1134271-TMCHB1C106MTRF | TMCHB1C106MTRF |
| Product Name | 10UF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| WVDC | 16 volts | 16 volts |