22µF Molded Tantalum Capacitors 7V 1411 (3528 Metric) 1.1Ohm @ 100kHz
22µF Molded Tantalum Capacitors 7V 1411 (3528 Metric) 1.1Ohm @ 100kHz
CAP TANT 22UF 20% 7V 1411
CAP TANT 22UF 20% 7V 1411
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2341-2-ND | TMCHB0J226MTRF | TMCHB0J226MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) |