Vishay Intertechnology, Inc. Tantalum Capacitors TMCHA1D684MTRF

Description
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9.7Ohm @ 100kHz
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2339-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2339-2-ND
Tantalum Capacitors 718-2339-2-ND
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9.7Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCHA1D684MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCHA1D684MTRF
Tantalum Capacitors TMCHA1D684MTRF
CAP TANT 680NF 20% 20V 1206

CAP TANT 680NF 20% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCHA1D684MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCHA1D684MTRF
Capacitors - Tantalum Capacitors TMCHA1D684MTRF
CAP TANT 680NF 20% 20V 1206

CAP TANT 680NF 20% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2339-2-ND TMCHA1D684MTRF TMCHA1D684MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details