Vishay Intertechnology, Inc. RES ALUM HOUSED 75 OHM 50W 1% TMC05075R00FE02

Description
RES ALUM HOUSED 75ohm 50W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 75ohm 50W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 75 OHM 50W 1% - TMC05075R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 75 OHM 50W 1%
TMC05075R00FE02
RES ALUM HOUSED 75 OHM 50W 1% TMC05075R00FE02
RES ALUM HOUSED 75ohm 50W 1%

RES ALUM HOUSED 75ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC50-75-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-75-ND
Chassis Mount Resistors TMC50-75-ND
75 Ohms ±1% 50W Wirewound Chassis Mount Resistor

75 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC05075R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC05075R00FE02
Chassis Mount Resistors TMC05075R00FE02
RES CHAS MNT 75 OHM 1% 50W

RES CHAS MNT 75 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC05075R00FE02 TMC50-75-ND TMC05075R00FE02
Product Name RES ALUM HOUSED 75 OHM 50W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 6-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers