Vishay Intertechnology, Inc. Chassis Mount Resistors TMC05040R00FE02

Description
40 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
40 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC50-40-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-40-ND
Chassis Mount Resistors TMC50-40-ND
40 Ohms ±1% 50W Wirewound Chassis Mount Resistor

40 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 40 OHM 50W 1% - TMC05040R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 40 OHM 50W 1%
TMC05040R00FE02
RES ALUM HOUSED 40 OHM 50W 1% TMC05040R00FE02
RES ALUM HOUSED 40ohm 50W 1%

RES ALUM HOUSED 40ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC05040R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC05040R00FE02
Chassis Mount Resistors TMC05040R00FE02
RES CHAS MNT 40 OHM 1% 50W

RES CHAS MNT 40 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC50-40-ND TMC05040R00FE02 TMC05040R00FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 40 OHM 50W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details