Vishay Intertechnology, Inc. RES ALUM HOUSED 250 OHM 50W 1% TMC050250R0FE02

Description
RES ALUM HOUSED 250ohm 50W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 250ohm 50W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 250 OHM 50W 1% - TMC050250R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 250 OHM 50W 1%
TMC050250R0FE02
RES ALUM HOUSED 250 OHM 50W 1% TMC050250R0FE02
RES ALUM HOUSED 250ohm 50W 1%

RES ALUM HOUSED 250ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC50-250-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-250-ND
Chassis Mount Resistors TMC50-250-ND
250 Ohms ±1% 50W Wirewound Chassis Mount Resistor

250 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC050250R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC050250R0FE02
Chassis Mount Resistors TMC050250R0FE02
RES CHAS MNT 250 OHM 1% 50W

RES CHAS MNT 250 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC050250R0FE02 TMC50-250-ND TMC050250R0FE02
Product Name RES ALUM HOUSED 250 OHM 50W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers