Vishay Intertechnology, Inc. RES ALUM HOUSED 500 OHM 25W 1% TMC025500R0FE02

Description
RES ALUM HOUSED 500ohm 25W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 500ohm 25W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 500 OHM 25W 1% - TMC025500R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 500 OHM 25W 1%
TMC025500R0FE02
RES ALUM HOUSED 500 OHM 25W 1% TMC025500R0FE02
RES ALUM HOUSED 500ohm 25W 1%

RES ALUM HOUSED 500ohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC25-500-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-500-ND
Chassis Mount Resistors TMC25-500-ND
500 Ohms ±1% 25W Wirewound Chassis Mount Resistor

500 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC025500R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC025500R0FE02
Chassis Mount Resistors TMC025500R0FE02
RES CHAS MNT 500 OHM 1% 25W

RES CHAS MNT 500 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC025500R0FE02 TMC25-500-ND TMC025500R0FE02
Product Name RES ALUM HOUSED 500 OHM 25W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers