Vishay Intertechnology, Inc. Chassis Mount Resistors TMC02525R00FE02

Description
25 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC25-25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-25-ND
Chassis Mount Resistors TMC25-25-ND
25 Ohms ±1% 25W Wirewound Chassis Mount Resistor

25 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 25 OHM 25W 1% - TMC02525R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 25 OHM 25W 1%
TMC02525R00FE02
RES ALUM HOUSED 25 OHM 25W 1% TMC02525R00FE02
RES ALUM HOUSED 25ohm 25W 1%

RES ALUM HOUSED 25ohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC02525R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC02525R00FE02
Chassis Mount Resistors TMC02525R00FE02
RES CHAS MNT 25 OHM 1% 25W

RES CHAS MNT 25 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC25-25-ND TMC02525R00FE02 TMC02525R00FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 25 OHM 25W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details