Vishay Intertechnology, Inc. RES ALUM HOUSED 2K OHM 12.5W 1% TMC0102K000FE02

Description
RES ALUM HOUSED 2Kohm 12.5W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 2Kohm 12.5W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 2K OHM 12.5W 1% - TMC0102K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 2K OHM 12.5W 1%
TMC0102K000FE02
RES ALUM HOUSED 2K OHM 12.5W 1% TMC0102K000FE02
RES ALUM HOUSED 2Kohm 12.5W 1%

RES ALUM HOUSED 2Kohm 12.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC10-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-2.0K-ND
Chassis Mount Resistors TMC10-2.0K-ND
2 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

2 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC0102K000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0102K000FE02
Chassis Mount Resistors TMC0102K000FE02
RES CHAS MNT 2K OHM 1% 12.5W

RES CHAS MNT 2K OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC0102K000FE02 TMC10-2.0K-ND TMC0102K000FE02
Product Name RES ALUM HOUSED 2K OHM 12.5W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 12.5 watts 12.5 watts 12.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers