10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
CAP TANT 10UF 10% 10V 0805
CAP TANT 10UF 10% 10V 0805
CAP TANT 10UF 10% 10V 0805
| DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1726-2-ND | 718-1726-6-ND | TM8R106K010UBA | TM8R106K010UBA | TM8R106K010UBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |