Vishay Intertechnology, Inc. Tantalum Capacitors TM3E227K6R3LBA

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3E227K6R3LBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3E227K6R3LBATR-ND
Tantalum Capacitors 718-TM3E227K6R3LBATR-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3E227K6R3LBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3E227K6R3LBA
Capacitors - Tantalum Capacitors TM3E227K6R3LBA
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TM3E227K6R3LBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3E227K6R3LBA
Tantalum Capacitors TM3E227K6R3LBA
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3E227K6R3LBATR-ND TM3E227K6R3LBA TM3E227K6R3LBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers