Vishay Intertechnology, Inc. Tantalum Capacitors TM3E227K6R3EBA

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3E227K6R3EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3E227K6R3EBATR-ND
Tantalum Capacitors 718-TM3E227K6R3EBATR-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3E227K6R3EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3E227K6R3EBA
Tantalum Capacitors TM3E227K6R3EBA
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3E227K6R3EBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3E227K6R3EBA
Capacitors - Tantalum Capacitors TM3E227K6R3EBA
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3E227K6R3EBATR-ND TM3E227K6R3EBA TM3E227K6R3EBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Tantalum Capacitors - TAS155K075P1C - 936105-TAS155K075P1C - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Through Hole
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details