Vishay Intertechnology, Inc. Tantalum Capacitors TM3E227K010CBA

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3E227K010CBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3E227K010CBATR-ND
Tantalum Capacitors 718-TM3E227K010CBATR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3E227K010CBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3E227K010CBA
Capacitors - Tantalum Capacitors TM3E227K010CBA
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TM3E227K010CBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3E227K010CBA
Tantalum Capacitors TM3E227K010CBA
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3E227K010CBATR-ND TM3E227K010CBA TM3E227K010CBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details