The TM3D476K016EBA is a solid tantalum surface mount chip capacitor designed for non-life support medical applications. It has a capacitance of 47 OºF with a tolerance of ±10% and a voltage rating of 16 VDC. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features high reliability, is 100% surge current tested, and has a low DC leakage current of 1.41 OºA at +25 °C. It is available with matte tin and tin/lead terminations and complies with medical standard ISO 13485. The capacitor is packaged in standard EIA 535BAAC case sizes and is moisture sensitive level 1, adhering to IPC/JEDC J-STD-033 standards for dry packing. This product is suitable for applications requiring stable performance under varying environmental conditions.
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
CAP TANT 47UF 10% 16V 2917
CAP TANT 47UF 10% 16V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TM3D476K016EBATR-ND | TM3D476K016EBA | TM3D476K016EBA |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 10 (+/- %) |