The TM3D336K020CBA is a solid tantalum surface mount chip capacitor designed for non-life support medical applications. It has a capacitance of 33 µF with a tolerance of ±10% and a voltage rating of 20 V DC. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features high reliability, with 100% surge current testing and compliance with medical standard ISO 13485. It has a maximum DC leakage current of 0.99 µA at +25 °C and a maximum dissipation factor of 6%. The capacitor is available with matte tin or tin/lead terminations and is packaged in accordance with IPC/JEDC J-STD-033 standards, ensuring moisture sensitivity level 1. This product is suitable for applications requiring stable performance under varying environmental conditions.
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
CAP TANT 33UF 10% 20V 2917
CAP TANT 33UF 10% 20V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TM3D336K020CBATR-ND | TM3D336K020CBA | TM3D336K020CBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 10 (+/- %) |