Vishay Intertechnology, Inc. Tantalum Capacitors TM3D227M6R3LBA

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D227M6R3LBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D227M6R3LBATR-ND
Tantalum Capacitors 718-TM3D227M6R3LBATR-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3D227M6R3LBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3D227M6R3LBA
Capacitors - Tantalum Capacitors TM3D227M6R3LBA
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TM3D227M6R3LBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D227M6R3LBA
Tantalum Capacitors TM3D227M6R3LBA
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3D227M6R3LBATR-ND TM3D227M6R3LBA TM3D227M6R3LBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332T150DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details