Vishay Intertechnology, Inc. Tantalum Capacitors TM3D227K6R3HBA

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D227K6R3HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D227K6R3HBATR-ND
Tantalum Capacitors 718-TM3D227K6R3HBATR-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3D227K6R3HBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3D227K6R3HBA
Capacitors - Tantalum Capacitors TM3D227K6R3HBA
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TM3D227K6R3HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D227K6R3HBA
Tantalum Capacitors TM3D227K6R3HBA
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3D227K6R3HBATR-ND TM3D227K6R3HBA TM3D227K6R3HBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers